DS/EN ISO 294-1
Plastics – Injection moulding of test specimens of thermoplastic materials – Part 1: General principles, and moulding of multipurpose and bar test specimens
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 2 October 1998 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of the standard specifies the general principles to be followed when injection moulding test specimens of thermoplastic materials and gives details of mould designs for preparing two types of specimens for use in acquiring reference data, i.e. multipurpose test specimens as specified in ISO 3167 and 80 mm x 10 mm x 4 mm bars.
Document History
June 16, 2017
Plastics – Injection moulding of test specimens of thermoplastic materials – Part 1: General principles, and moulding of multipurpose and bar test specimens (ISO 294-1:2017)
ISO 294-1:2017 specifies the general principles to be followed when injection moulding test specimens of thermoplastic materials and gives details of mould designs for preparing two types of specimen...
April 12, 2002
Plastics – Injection moulding of test specimens of thermoplastic materials – Part 1: General principles, and moulding of multipurpose and bar test specimens
This part of the standard specifies the general principles to be followed when injection moulding test specimens of thermoplastic materials and gives details of mould designs for preparing two types...
DS/EN ISO 294-1
October 2, 1998
Plastics – Injection moulding of test specimens of thermoplastic materials – Part 1: General principles, and moulding of multipurpose and bar test specimens
This part of the standard specifies the general principles to be followed when injection moulding test specimens of thermoplastic materials and gives details of mould designs for preparing two types...
Plastics – Injection moulding of test specimens of thermoplastic materials – Part 1: General principles, and moulding of multipurpose and bar test specimens (ISO/FDIS 294-1:2017)
This part of ISO 294 specifies the general principles to be followed when injection moulding test specimens of thermoplastic materials and gives details of mould designs for preparing two types of...
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 1: General principles, and moulding of multipurpose and bar test specimens (ISO/DIS 294-1:2016)
This part of ISO 294 specifies the general principles to be followed when injection moulding test specimens of thermoplastic materials and gives details of mould designs for preparing two types of...