DS/EN ISO 29461-1

Air intake filter systems for rotary machinery – Test methods – Part 1: Static filter elements

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 April 2013
Status: active
Page Count: 82
ICS Code (Gas and steam turbines. Steam engines): 27.040
ICS Code (Internal combustion engines): 27.020
scope:

This standard covers methods on how to test air filters and air filter intakes systems for rotary machinery like gas turbines, compressors and for stationary internal combustion engines. The envelope for testing is in the range of 0.25 m3/s (900 m3/h) up to 1.67 m3/s (6000 m3/h) Parameters to be evaluated include fractional particle removal efficiency (0.3-1.2 um for fine filters and 1.0-5.5 um for coarse filters), airflow resistance (energy consumption), loading characteristics. This international standard applies to air filters having an initial efficiency of less than 99.98% with respect to 0.4 um particles. Part 1 of the standard refers to static elements but can be applied to other filter types when appropriate.

Document History

October 11, 2021
Air intake filter systems for rotary machinery – Test methods – Part 1: Static filter elements (ISO 29461-1:2021)
ISO 29461 specifies methods and procedures for determining the performance of particulate air filters used in air intake filter systems for rotary machinery such as stationary gas turbines,...
DS/EN ISO 29461-1
April 25, 2013
Air intake filter systems for rotary machinery – Test methods – Part 1: Static filter elements
This standard covers methods on how to test air filters and air filter intakes systems for rotary machinery like gas turbines, compressors and for stationary internal combustion engines. The envelope...
Air intake filter systems for rotary machinery – Test methods – Part 1: Static filter elements (ISO/DIS 29461-1:2020)
ISO 29461 specifies methods and procedures for determining the performance of particulate air filters used in air intake filter systems for rotary machinery such as stationary gas turbines,...
Air intake filter systems for rotary machinery - Test methods - Part 1: Static filter elements (ISO/DIS 29461-1:2010)
This standard covers methods on how to test air filters and air filter intakes systems for rotary machinery like gas turbines, compressors and for stationary internal combustion engines. The envelope...
Air intake filter systems for rotary machinery - Test methods - Part 1: Static filter elements (ISO/FDIS 29461-1:2012)
ISO 29461 specifies methods and procedures for determining the performance of particulate air filters used in air intake filter systems for rotary machinery such as stationary gas turbines,...
Advertisement