DIN EN 13523-10

Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 10
ICS Code (Organic coatings): 25.220.60
scope:

This part of the EN 13523 series specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of fluorescent UV radiation, and water condensation and temperature under controlled conditions.

Due to varied conditions which occur during natural weathering and the extreme nature of accelerated testing, correlation between the two cannot be expected.

Not all organic coatings will perform on an equal basis but a degree of correlation between the same generic type might be observed.

Document History

August 1, 2023
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation; German and English version prEN 13523-10:2023
A description is not available for this item.
DIN EN 13523-10
May 1, 2017
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation
This part of the EN 13523 series specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of...
December 1, 2015
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation; German and English version prEN 13523-10:2015
A description is not available for this item.
July 1, 2010
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation
A description is not available for this item.
December 1, 2001
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV light and water condensation; English version of DIN EN 13523-10
A description is not available for this item.

References

Advertisement