IEC 62561-3

Lightning protection system components (LPSC) – Part 3: Requirements for isolating spark gaps (ISG)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2017
Status: active
Page Count: 28
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62561 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems.

ISGs can be used to indirectly bond a lightning protection system to other nearby metalwork where a direct bond is not permissible for functional reasons.

Typical applications include the connection to

earth-termination systems of power installations,

earth-termination systems of telecommunication systems,

auxiliary earth electrodes of voltage-operated, earth fault circuit breakers,

rail earth electrode of power and DC railways,

measuring earth electrodes for laboratories,

installations with cathodic protection and stray current systems,

service entry masts for low-voltage overhead cables,

bypassing insulated flanges and insulated couplings of pipelines.

This does not cover applications where follow currents occur.

Document History

July 1, 2023
Lightning protection system components (LPSC) – Part 3: Requirements for isolating spark gaps (ISGs)
This part of IEC 62561 specifies the requirements and tests for isolating spark gaps (ISGs) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to...
IEC 62561-3
June 1, 2017
Lightning protection system components (LPSC) – Part 3: Requirements for isolating spark gaps (ISG)
This part of IEC 62561 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to...
February 1, 2012
Lightning protection system components (LPSC) – Part 3: Requirements for isolating spark gaps (ISG)
This part of IEC 62561 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to...

References

Advertisement