IEC TR 62453-52-32
Field device tool (FDT) interface specification - Part 52-32: Communication implementation for common language infrastructure - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
| Organization: | IEC |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of the IEC 62453-52-xy series, which is a Technical Report, provides information for integrating the PROFINET®1 technology into the CLI-based implementation of FDT interface specification (IEC TR 62453-42)
This part of IEC 62453 specifies implementation of communication and other services based on IEC 62453-303-2
This document neither contains the FDT specification nor modifies it
Document History