DS/EN ISO/IEC 27001
Information technology – Security techniques – Information security management systems – Requirements (ISO/IEC 27001:2013 including Cor 1:2014 and Cor 2:2015)
| Organization: | DS |
| Publication Date: | 28 February 2017 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Management systems): | 03.100.70 |
| ICS Code (IT Security): | 35.030 |
scope:
This International Standard specifies the requirements for establishing, implementing, maintaining and continually improving an information security management system within the context of the organization. This International Standard also includes requirements for the assessment and treatment of information security risks tailored to the needs of the organization. The requirements set out in this International Standard are generic and are intended to be applicable to all organizations, regardless of type, size or nature. Excluding any of the requirements specified in Clauses 4 to 10 is not acceptable when an organization claims conformity to this International Standard.
Document History