API MPMS 14.4

Manual of Petroleum Measurement Standards Chapter 14-Natural Gas Fluids Measurement Section 4-Converting Mass of Natural Gas Liquids and Vapors to Equivalent Liquid Volumes

active, Most Current
Buy Now
Organization: API
Publication Date: 1 June 2017
Status: active
Page Count: 24
scope:

This standard prescribes a method for calculating liquid volumes at equilibrium pressures and at temperatures of 60 °F, 15 °C, and 20 °C from the mass of a natural gas fluid (liquid or vapor) measured at operating conditions, in conjunction with a representative compositional analysis and published values for each component's molar mass and absolute density.

Document History

API MPMS 14.4
June 1, 2017
Manual of Petroleum Measurement Standards Chapter 14-Natural Gas Fluids Measurement Section 4-Converting Mass of Natural Gas Liquids and Vapors to Equivalent Liquid Volumes
This standard prescribes a method for calculating liquid volumes at equilibrium pressures and at temperatures of 60 °F, 15 °C, and 20 °C from the mass of a natural gas fluid (liquid or vapor)...
April 1, 1991
Manual of Petroleum Measurement Standards Chapter 14—Natural Gas Fluids Measurement Section 4—Converting Mass of Natural Gas Liquids and Vapors to Equivalent Liquid Volumes
This standard prescribes a method for converting the measured mass of natural gas liquids or natural gas vapors at operating conditions to equivalent liquid volumes of the components at 60°F and...
April 1, 1991
Manual of Petroleum Measurement Standards Chapter 14 - Natural Gas Fluids Measurement Section 4 - Converting Mass of Natural Gas Liquids and Vapors to Equivalent Liquid Volumes
This standard prescribes a method for converting the measured mass of natural gas liquids or natural gas vapors at operating conditions to equivalent liquid volumes of the components at 60°F and...
April 1, 1991
Manual of Petroleum Measurement Standards Chapter 14—Natural Gas Fluids Measurement Section 4—Converting Mass of Natural Gas Liquids and Vapors to Equivalent Liquid Volumes
This standard prescribes a method for converting the measured mass of natural gas liquids or natural gas vapors at operating conditions to equivalent liquid volumes of the components at 60°F and...

References

Advertisement