NPFC - MIL-DTL-3786

SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 6 June 2017
Status: active
Page Count: 45
scope:

This specification covers the general requirements for circuit selector, rotary switches, designed for low power, alternating current (ac) or direct current (dc) switching applications (capable of making and breaking a resistive load of 2 amperes or less, unless otherwise specified (see 3.1), which are primarily for use in electronic and communications equipment. Acquisition of switches of a design covered by a specification sheet will require additional data as specified in 6.2.2. Acquisition of switches of a design not covered by a specification sheet will require additional data, giving detailed electrical and mechanical requirements, tolerances, and applicable additions and exceptions to the general requirements and tests specified herein (see 6.2.3). Switches which differ because of electrical configuration, shape, or size of operating shaft, type of construction, number of switch sections (see 6.7.6), (see 3.2), bushing length, temperature life characteristics, angle of throw, vibration grade, shock type, insulation, or altitude are considered to be standard switches under a particular style (see 3.2), provided they meet the envelope size and dimensional, environmental, and electrical requirements of the particular style.

intended Use:

Switches covered by this specification are intended for use in low power ac and dc applications.

Document History

May 20, 2022
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for circuit selector, rotary switches, designed for low power, alternating current (ac) or direct current (dc) switching applications...
May 20, 2022
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-DTL-3786
June 6, 2017
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
This specification covers the general requirements for circuit selector, rotary switches, designed for low power, alternating current (ac) or direct current (dc) switching applications (capable of...
April 15, 2013
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
This specification covers the general requirements for circuit selector, rotary switches, designed for low power, alternating current (ac) or direct current (dc) switching applications (capable of...
April 15, 2013
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 6, 2006
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
This specification covers the general requirements for circuit selector, rotary switches, designed for low power, alternating current (ac) or direct current (dc) switching applications (capable of...
January 6, 2006
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
October 21, 2001
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
This specification covers the general requirements for circuit selector, rotary switches, designed for low power, alternating current (ac) or direct current (dc) switching applications (capable of...
October 21, 2001
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
March 8, 1999
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 30, 1995
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 11, 1991
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 29, 1990
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
This specification covers the general requirements for circuit selector, rotary switches, designed for low power, alternating current (ac) or direct current (dc) switching applications (capable of...
March 17, 1989
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
October 6, 1986
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
December 1, 1983
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 3, 1980
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 3, 1980
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 13, 1977
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 24, 1974
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 7, 1973
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 7, 1973
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 19, 1971
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 8, 1969
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
December 18, 1968
SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement