DIN EN 12697-17

Bituminous mixtures - Test methods - Part 17: Particle loss of porous asphalt specimens

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 12
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a test method for determining the particle loss of porous asphalt mixtures. Particle loss is assessed by the loss of mass of porous asphalt samples after turns in the Los Angeles machine. This test enables the estimation of the abrasion resistance of porous asphalt. The test applies to laboratory compacted cylindrical specimens of porous asphalt mixtures, the upper sieve size of which does not exceed 22,4 mm. It does not reflect the abrasive effect by studded tyres.

Document History

DIN EN 12697-17
May 1, 2017
Bituminous mixtures - Test methods - Part 17: Particle loss of porous asphalt specimens
This European Standard specifies a test method for determining the particle loss of porous asphalt mixtures. Particle loss is assessed by the loss of mass of porous asphalt samples after turns in the...
December 1, 2015
Bituminous mixtures - Test methods - Part 17: Particle loss of porous asphalt specimen; German and English version prEN 12697-17:2015
A description is not available for this item.
October 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 17: Particle loss of porous asphalt specimen (includes Amendment A1:2007)
A description is not available for this item.
September 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 17: Particle loss of porous asphalt specimen
A description is not available for this item.

References

Advertisement