DS/EN ISO 8502-4

Preparation of steel substrates before application of paints and related products – Tests for the assessment of surface cleanliness – Part 4: Guidance on the estimation of the probability of condensation prior to paint application (ISO 8502-4:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 February 2017
Status: active
Page Count: 40
ICS Code (Surface preparation): 25.220.10
scope:

ISO 8502-4:2017 gives guidance on the estimation of the probability of condensation on a surface to be painted. It may be used to establish whether conditions at the job site are suitable for painting or not.

Document History

DS/EN ISO 8502-4
February 13, 2017
Preparation of steel substrates before application of paints and related products – Tests for the assessment of surface cleanliness – Part 4: Guidance on the estimation of the probability of condensation prior to paint application (ISO 8502-4:2017)
ISO 8502-4:2017 gives guidance on the estimation of the probability of condensation on a surface to be painted. It may be used to establish whether conditions at the job site are suitable for...
October 11, 1999
Preparation of steel substrates before application of paint and related products – Tests for the assessment of surface cleanliness – Part 4: Guidance on the estimation of the probability of condensation prior to paint application
This Standard gives guidance on the estimation of the probability of condensation on a surface to be painted. It may be used to establish whether conditions at the job site are suitable for painting...
Preparation of steel substrates before application of paints and related products – Tests for the assessment of surface cleanliness – Part 4: Guidance on the estimation of the probability of condensation prior to paint application (ISO/FDIS 8502-4:2016)
This part of ISO 8502 gives guidance on the estimation of the probability of condensation on a surface to be painted. It may be used to establish whether conditions at the job site are suitable for...
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 4: Guidance on the estimation of the probability of condensation prior to paint application (ISO/DIS 8502-4:2014)
This part of ISO 8502 gives guidance on the estimation of the probability of condensation on a surface to be painted. It may be used to establish whether conditions at the job site are suitable for...
Advertisement