IEC 60137

Insulated bushings for alternating voltages above 1 000 V

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2017
Status: active
Page Count: 128
ICS Code (Bushings): 29.080.20
scope:

This International Standard specifies the characteristics and tests for insulated bushings

This standard is applicable to bushings, as defined in Clause 3, intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase alternating current systems, having highest voltage for equipment above 1 000 V and power frequencies of 15 Hz up to and including 60 Hz

Subject to special agreement between purchaser and supplier, this standard may be applied, in part or as a whole, to the following

bushings used in other than three-phase systems

bushings for high-voltage direct current systems

bushings for testing transformers

bushings for capacitors

Special requirements and tests for transformer bushings in this standard apply also to reactor bushings

This standard is applicable to bushings made and sold separately. Bushings which are a part of an apparatus and which cannot be tested according to this standard should be tested with the apparatus of which they form part

Document History

May 1, 2018
Insulated bushings for alternating voltages above 1 000 V
A description is not available for this item.
IEC 60137
June 1, 2017
Insulated bushings for alternating voltages above 1 000 V
This International Standard specifies the characteristics and tests for insulated bushings This standard is applicable to bushings, as defined in Clause 3, intended for use in electrical apparatus,...
July 1, 2008
Insulated bushings for alternating voltages above 1 000 V
This International Standard specifies the characteristics and tests for insulated bushings. This standard is applicable to bushings, as defined in Clause 3, intended for use in electrical apparatus,...
August 1, 2003
Insulated bushings for alternating voltages above 1 000 V
This International Standard specifies the characteristics and tests for insulated bushings. This standard is applicable to bushings, as defined in Clause 3, intended for use in electrical apparatus,...
January 1, 1995
Insulated Bushings for Alternating Voltages Above 1000 V
A description is not available for this item.

References

Advertisement