IEC 60137 REDLINE

Insulated bushings for alternating voltages above 1 000 V

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2017
Status: active
Page Count: 192
ICS Code (Bushings): 29.080.20
scope:

This International Standard specifies the characteristics and tests for insulated bushings

This standard is applicable to bushings, as defined in Clause 3, intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase alternating current systems, having highest voltage for equipment above 1 000 V and power frequencies of 15 Hz up to and including 60 Hz

Subject to special agreement between purchaser and supplier, this standard may be applied, in part or as a whole, to the following

bushings used in other than three-phase systems

bushings for high-voltage direct current systems

bushings for testing transformers

bushings for capacitors

Special requirements and tests for transformer bushings in this standard apply also to reactor bushings

This standard is applicable to bushings made and sold separately. Bushings which are a part of an apparatus and which cannot be tested according to this standard should be tested with the apparatus of which they form part

Document History

IEC 60137 REDLINE
June 1, 2017
Insulated bushings for alternating voltages above 1 000 V
This International Standard specifies the characteristics and tests for insulated bushings This standard is applicable to bushings, as defined in Clause 3, intended for use in electrical apparatus,...

References

Advertisement