ATIS 0300097

Structure for the Identification of Communications Connections for Information Exchange

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 June 2017
Status: active
Page Count: 21
scope:

Scope & Purpose

This standard addresses the code and format structures for both circuit connections as well as facility connections. Both types of connections are depicted through seven application specific combinations of data unit representation (four format structures). The seven format structures are:

Message trunk circuits.

Message trunk groups.

Special services circuits. 

Cable facilities.

Cable facilities with pair identification.

Carrier facilities. 

Carrier facilities with channel/time slot identification. This standard is intended to support various intercompany processes for both humans and machines as it relates to business supporting functions. Some example applications include:

Planning, Forecasting, and Reporting.

Engineering and Inventory Management: Circuit/Design Layout Records (CLR/DLR). 

Ordering: Access/Local Service Request (ASR/LSR), Firm Order Confirmation (FOC).

Service Order/Work Order Processing.

Billing: Carrier Access (CABS). 

Trouble Administration.

This standard also outlines the responsibilities of the maintenance agent.

Document History

July 1, 2022
Structure for the Identification of Communications Connections for Information Exchange
Scope & Purpose This standard addresses the code and format structures for both circuit connections as well as facility connections. Both types of connections are depicted through seven application...
ATIS 0300097
June 1, 2017
Structure for the Identification of Communications Connections for Information Exchange
Scope & Purpose This standard addresses the code and format structures for both circuit connections as well as facility connections. Both types of connections are depicted through seven application...
November 1, 2013
Structure for the Identification of Telecommunications Connections for Information Exchange
A description is not available for this item.
December 1, 2008
Structure for the Identification of Telecommunications Connections for Information Exchange
This standard addresses the code and format structures for both circuit connections as well as facility connections. Both of these connections are depicted through seven application specific...

References

Advertisement