IEC PAS 63124

Tumble dryers for commercial use – Methods for measuring the performance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2017
Status: active
Page Count: 66
ICS Code (Laundry appliances): 97.060
scope:

This PAS is applicable to tumble dryers for commercial use of the automatic and nonautomatic type, incorporating an electric or steam heating device. It also includes tumble dryers which use gas as a heating source with a reference to appropriate EN gas standards.

The object is to state and define the principal performance characteristics of tumble dryers for commercial use of interest to users and to describe standard methods for measuring these characteristics.

NOTE It does not apply to transfer tumble dryers or dryers with automatic loading and unloading.

Document History

IEC PAS 63124
June 1, 2017
Tumble dryers for commercial use – Methods for measuring the performance
This PAS is applicable to tumble dryers for commercial use of the automatic and nonautomatic type, incorporating an electric or steam heating device. It also includes tumble dryers which use gas as a...

References

Advertisement