IEC PAS 63125
Clothes washing machines for commercial use – Methods for measuring the performance
| Organization: | IEC |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 102 |
| ICS Code (Laundry appliances): | 97.060 |
scope:
This PAS specifies methods for measuring the performance of clothes washing machines for commercial use utilizing cold and/or hot water supplies and without heating or with heating devices for electricity, steam or gas. It also deals with appliances for both washing and drying textiles (washer-dryers) with respect to their washing-related functions. This PAS covers top, front and side-loaded non-household washing machines with horizontal or vertical axes and with one or more wash compartments.
NOTE 1 Non household tumble dryer performance is assessed to CLC/TS 50594.
The object is to state and define the principal performance characteristics of non-household washing machines and to describe the test methods for measuring these characteristics.
NOTE 2 This PAS does not apply to continuous batch washing machines (e.g. tunnel washers) or washing machines only possible to operate with automatic loading and unloading.
NOTE 3 This PAS does not specify safety requirements for non-household washing machines. Safety requirements are specified in EN 50571 and the EN ISO 10472 series.
Document History