ISO 29988-1
Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 1: Designation system and basis for specifications
| Organization: | ISO |
| Publication Date: | 1 April 2018 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This document establishes a system of designation for polyoxymethylene (POM) thermoplastic materials, which can be used as the basis for specifications.
The types of polyoxymethylene (POM) materials are differentiated from each other by a classification system based on appropriate levels of the following designatory properties:
a) melt mass-flow rate or melt volume-flow rate;
b) tensile modulus,
and on information about basic polymer parameters, intended application, method of processing, important properties, additives, colorants, fillers and reinforcing materials.
This document is applicable to all polyoxymethylene homopolymers and to copolymers of polyoxymethylene and blends of polymers containing polyoxymethylene.
It applies to materials ready for normal use in the form of powder, granules or pellets and to materials unmodified and modified by colorants, additives, fillers, etc.
It is not intended to imply that materials having the same designation necessarily give the same performance. This document does not provide engineering data, performance data or data on processing conditions which can be required to specify materials for particular end-use applications. If such additional properties are required, they are intended to be determined in accordance with the test methods specified in the relevant International Standards
Document History