DIN EN 1762

Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2017
Status: inactive
Page Count: 24
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in liquid or gaseous phase and natural gas with a maximum working pressure of 25 bar (2,5 MPa) and vacuum within the temperature range of −30 °C to +70 °C and, when designated -LT, −50 °C to +70 °C.

Document History

March 1, 2019
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
A description is not available for this item.
February 1, 2018
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification; German and English version prEN 1762:2018
A description is not available for this item.
DIN EN 1762
June 1, 2017
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
This European Standard specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in liquid or gaseous phase and natural gas with a...
September 1, 2016
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification; German and English version FprEN 1762:2016
A description is not available for this item.
June 1, 2008
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification Corrigendum 1 to English version of DIN EN 1762:2004-07
A description is not available for this item.
July 1, 2004
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
A description is not available for this item.
December 1, 1997
Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) (liquid or gaseous phase) and natural gas up to 25 bar (2,5 MPa) - Specification
A description is not available for this item.

References

Advertisement