SNZ AS/NZS 1477
PVC pipes and fittings for pressure applications
| Organization: | SNZ |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 44 |
scope:
This Standard specifies requirements for PVC pipes and fittings for pressure applications for use below ground or above ground, where they are not exposed to direct sunlight.
Appendix B sets out additional requirements for pipes and fittings classed as best environmental practice PVC-U for pressure applications.
NOTE: Requirements for the installation and use of pipes and fittings manufactured to this Standard are set out in AS/NZS 2032 and AS/NZS 2566.1, as applicable.
Document History