DIN 65262-1
Aerospace series - Sealing compounds - Part 1: Polysulphide polymer base, Technical specification; Text in German and English
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Rubber and plastics): | 49.025.40 |
scope:
This standard applies to two-component polysulfide polymer-based sealing compounds and related primers suitable for use in the sealing and repair of integral and other non-flexible fuel tanks as well as pressurized cabins at service temperatures of −55 °C to 150 °C, short-term exposure up to 225 °C max.
Document History
DIN 65262-1
July 1, 2017
Aerospace series - Sealing compounds - Part 1: Polysulphide polymer base, Technical specification; Text in German and English
This standard applies to two-component polysulfide polymer-based sealing compounds and related primers suitable for use in the sealing and repair of integral and other non-flexible fuel tanks as well...
October 1, 2016
Aerospace series - Sealing compounds - Part 1: Polysulphide polymer base; technical specification; Text in German and English
A description is not available for this item.
August 1, 1996
Aerospace - Sealing compounds - Part 1: Polysulphide polymer base; technical specification
A description is not available for this item.