DIN EN 15008

Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2017
Status: active
Page Count: 13
ICS Code (Aerosol containers): 55.130
scope:

This European Standard specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture.

This European Standard applies to one-piece containers of monobloc construction with an ogival, spherical or flat shoulder.

Document History

DIN EN 15008
June 1, 2017
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
This European Standard specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture. This European Standard applies to one-piece containers of monobloc...
May 1, 2016
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture; German and English version prEN 15008:2016
A description is not available for this item.
December 1, 2006
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
A description is not available for this item.

References

Advertisement