DIN EN 16882
Road vehicles - Security of the mechanical seals used on tachographs - Requirements and test procedures
| Organization: | DIN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Indicating and control devices): | 43.040.30 |
scope:
This European Standard is intended to provide technical specifications for mechanical seals to enhance the security of digital tachograph systems. It applies to the category of vehicles as defined in European Regulation n°165/2014.
NOTE 1 This European Standard is primarily intended to digital tachographs but can be applied to analog tachographs.
NOTE 2 Any type of seals which meet the requirements within this European Standard can be used.
Document History