NEMA - ANSI C136.17

Roadway and Area Lighting Equipment - Enclosed Side - Mounted Luminaires for Horizontal - Burning High-Intensity Discharge Lamps - Mechanical Interchangeability of Refractors

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2005
Status: active
Page Count: 11
scope:

This standard covers the dimensional features and the materials of refractors of the approximate shape shown in Figures 1 through 3, and as described in ANSI C136.14, American National Standard for Roadway and Area Lighting Equipment-Enclosed Side-Mounted Luminaires for Horizontal-Burning High-Intensity Discharge Lamps.

Purpose

This standard provides:

a. A description and diagrams of substitute refractors for the original refractor when replacement is necessary.

b. The dimensions for a good fit for the refractor at the points of contact, the points of attachment, or both, to the reflector or the housing, or to both the reflector and the housing.

c. Requirements for light distribution acceptable to the user, but not necessarily equal to the original optical system.

Note: The optics package consisting of the lamp, the reflector, and the refractor configuration is unique to the individual luminaire. Replacement of a single luminaire component will not guarantee the same optical performance.

The requirements and figures of this standard will help keep the number of refractors needed on service vehicles to a minimum.

Document History

ANSI C136.17
January 1, 2005
Roadway and Area Lighting Equipment - Enclosed Side - Mounted Luminaires for Horizontal - Burning High-Intensity Discharge Lamps - Mechanical Interchangeability of Refractors
This standard covers the dimensional features and the materials of refractors of the approximate shape shown in Figures 1 through 3, and as described in ANSI C136.14, American National Standard for...
January 1, 2005
Roadway and Area Lighting Equipment— Enclosed Side-Mounted Luminaires for Horizontal- Burning High-Intensity Discharge Lamps—Mechanical Interchangeability of Refractors
This standard covers the dimensional features and the materials of refractors of the approximate shape shown in Figures 1 through 3, and as described in ANSI C136.14, American National Standard for...
January 1, 2005
For Roadway and Area Lighting Equipment – Enclosed Side-mounted Luminaires for Horizontalburning High-intensity Discharge Lamps – Mechanical Interchangeability of Refractors
A description is not available for this item.
January 1, 1985
Roadway Lighting - Enclosed Side-Mounted Luminaires for Horizontal-Burning High-Intensity-Discharge Lamps - Mechanical Interchangeability of Refractors
A description is not available for this item.

References

Advertisement