SNZ AS/NZS IEC 60332.3.24
Tests on electric and optical fibre cables under fire conditions Part 3.24: Test for vertical flame spread of vertically-mounted bunched wires or cables-Category C
| Organization: | SNZ |
| Publication Date: | 30 June 2017 |
| Status: | active |
| Page Count: | 19 |
scope:
The series of International Standards covered by Parts 3-10, 3-21, 3-22, 3-23, 3-24 and 3-25 of IEC 60332 specifies methods of test for the assessment of vertical flame spread of verticallymounted bunched wires or cables, electrical or optical, under defined conditions.
NOTE For the purpose of this standard, the term 'electric wire or cable' covers all insulated metallic conductor cables used for the conveyance of energy or signals.
The test is intended for type approval testing. The requirements for the selection of cables for testing are given in annex A. The flame spread is measured as the extent of damage of the cable sample. This procedure may be used to demonstrate the cable's ability to limit flame spread.
This part of IEC 60332 covers category C and relates to cables installed on the test ladder to achieve a nominal total volume of non-metallic material of 1,5 l per metre of test sample. The flame application time is 20 min. The method of mounting uses the front of the standard ladder. The category is intended for general use where low volumes of non-metallic material are required to be evaluated.
A recommended performance requirement is given in annex B.
Document History