CSA R7005

Sustainability standard for household clothes drying appliances

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2017
Status: active
Page Count: 68
scope:

This Standard covers clothes drying appliances for households included within the scope of the U.S. Department of Energy (DoE) and Natural Resources Canada (NRCan) minimum energy performance requirements. This includes the following product categories:

a) electric clothes dryers; and

b) gas clothes dryers.

NOTE: Presently gas dryers are not a regulated product in Canada for energy efficiency.

The clothes dryers covered by this definition include:

a) vented gas;

NOTE: Presently gas dryers are not regulated product in Canada for energy efficiency.

b) ventless or vented electric (standard), 124.6 L (4.4 ft3) or greater capacity;

c) ventless or vented electric, compact (120 V) (less than 124.6 L (4.4 ft3) capacity);

d) vented electric, compact (240 V) (less than 124.6 L (4.4 ft3) capacity); and e) vented electric, compact (240 V) (less than 124.6 L (4.4 ft3) capacity).

This Standard excludes water-cooled electric ventless clothes dryers

Document History

January 1, 2017
Sustainability standard for household clothes drying appliances
This Standard covers clothes drying appliances for households included within the scope of the U.S. Department of Energy (DoE) and Natural Resources Canada (NRCan) minimum energy performance...
CSA R7005
January 1, 2017
Sustainability standard for household clothes drying appliances
This Standard covers clothes drying appliances for households included within the scope of the U.S. Department of Energy (DoE) and Natural Resources Canada (NRCan) minimum energy performance...

References

Advertisement