ISO/IEC TR 11801-9902
Information technology – Generic cabling for customer premises – Part 9902: End-to-end link configurations
| Organization: | ISO |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 11801, which is a Technical Report, provides definitions for, and examples of, cabling implementations described as end-to-end (E2E) links.
In addition, this document provides performance specifications to support Class D and Class E balanced cabling channels of ISO/IEC 11801-1. These specifications amend those channel specifications of ISO/IEC 11801-1 by including the impact of the free connectors in accordance with the interfaces specified in ISO/IEC 11801-3 used to terminate the E2E link.
Test methods are provided in ISO/IEC 14763-4.
End-to-end link configurations can include any type of connection.
Document History