DS/ISO/IEC 13346-2

Information technology - Volume and file structure of write-once and rewritable media using non-sequential recording for information interchange - Part 2: Volume and boot block recognition

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 June 2000
Status: active
Page Count: 18
ICS Code (Magnetic storage devices in general): 35.220.20
ICS Code (Optical storage devices): 35.220.30
scope:

This part of ISO/IEC 13346 specifies a format and associated system requirements for volume and boot block recognition by specifying: - volume recognition; - boot descriptors intended for use to bring a system to a known state; - levels of medium interchange; - requirements for the processes which are provided within information processing systems, to enable information to be interchanged between systems; for this purpose, this part of ISO/IEC 13346 specifies the functions to be provided within systems which are intended to originate or receive media which conform to this part of ISO/IEC 13346.

Document History

DS/ISO/IEC 13346-2
June 23, 2000
Information technology - Volume and file structure of write-once and rewritable media using non-sequential recording for information interchange - Part 2: Volume and boot block recognition
This part of ISO/IEC 13346 specifies a format and associated system requirements for volume and boot block recognition by specifying: - volume recognition; - boot descriptors intended for use to...

References

Advertisement