DS/ISO/IEC 13346-3
Information technology - Volume and file structure of write-once and rewritable media using non-sequential recording for information interchange - Part 3: Volume structure
| Organization: | DS |
| Publication Date: | 23 June 2000 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
| ICS Code (Optical storage devices): | 35.220.30 |
scope:
This part of ISO/IEC 13346 specifies a format and associated system requirements for volume structure by specifying: - the attributes of a volume and the descriptors recorded on it; - the relationship among volumes of a volumes set; - the attributes of a partition of a volume; - the attributes of a logical volume and the descriptors recorded on it; - levels of medium interchange; - requirements for the processes which are provided within information processing systems, to enable information to be interchanged between systems; for this purpose, this part of ISO/IEC 13346 specifies the functions to be provided within systems which are intended to originate or receive media which conform to this part of ISO/IEC 13346.
Document History