DS/ISO/IEC 13422
Information technology - Data interchange on 90 mm Flexible Disk Cartridges 10 MByte capacity using sector servo tracking - ISO Type 304
| Organization: | DS |
| Publication Date: | 24 October 1995 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Magnetic disks): | 35.220.21 |
scope:
This International Standard specifies the characteristics of 90 mm flexible disk cartridges of 10MB formatted capacity, recorded at 33 157 ftprad using modified frequency modulation recording and sector servo tracking on 255 data tracks on each side. Such Flexible Disk Cartridges are identified as ISO Type 304. It specifies the mechanical, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.
Document History