DS/ISO/IEC 14165-222
Information technology - Fibre channel - Part 222: Single-byte command sets-2 mapping protocol (FC-SB-2)
Organization: | DS |
Publication Date: | 30 July 2007 |
Status: | active |
Page Count: | 186 |
ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This document describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data processing systems. It employs information formats and signaling protocols that provide a uniform means for communicating with various types of I/O control units, facilitating a high bandwidth, high performance, and long distance information exchange environment. The signaling protocols and information exchanges are defined at a layer (FC-4) to compatibly utilize the link services and other functions provided by the ANSI Fibre Channel Physical and Signaling Interface (FC-PH) architecture (ANSI X3.230- 1994, reference [1]). This FC-4 Upper Level Protocol is referred to as the Fibre Channel-Single-Byte-