DS/ISO/IEC 14764

Software Engineering – Software Life Cycle Processes – Maintenance

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 June 2007
Status: active
Page Count: 58
ICS Code (Software): 35.080
scope:

ISO/IEC 14764:2005 describes in greater detail management of the Maintenance Process described in ISO/IEC 12207, including Amendments. It also establishes definitions for the various types of maintenance. ISO/IEC 14764:2005 provides guidance that applies to planning, execution and control, review and evaluation, and closure of the Maintenance Process. The scope of ISO/IEC 14764:2005 includes maintenance for multiple software products with the same maintenance resources. "Maintenance" in ISO/IEC 14764:2005 means software maintenance unless otherwise stated. ISO/IEC 14764:2005 provides the framework within which generic and specific software maintenance plans may be executed, evaluated, and tailored to the maintenance scope and magnitude of given software products. It provides the framework, precise terminology and processes to allow the consistent application of technology (tools, techniques and methods) to software maintenance. ISO/IEC 14764:2005 provides guidance for the maintenance of software. The basis for the Maintenance Process and its activities comes from the definitions of ISO/IEC 12207. It defines the activities and tasks of software maintenance, and provides maintenance planning requirements. It does not address the operation of software and the operational functions, e.g. backup, recovery and system administration, which are normally performed by those who operate the software. ISO/IEC 14764:2005 is written primarily for maintainers of software and additionally for those responsible for development and quality assurance. It may also be used by acquirers and users of systems containing software who may provide inputs to the maintenance plan.

Document History

DS/ISO/IEC 14764
June 14, 2007
Software Engineering – Software Life Cycle Processes – Maintenance
ISO/IEC 14764:2005 describes in greater detail management of the Maintenance Process described in ISO/IEC 12207, including Amendments. It also establishes definitions for the various types of...
May 29, 2000
Information Technology - Software maintenance
This standard describes in greater detail management of the Maintenance Process described in ISO/IEC 12207. It also establishes definitions for the various types of maintenance. It provides guidance...

References

Advertisement