DS/ISO/IEC 14766
Information technology - Telecommunications and information exchange between systems - Use of OSI applications over the Internet Transmission Control Protocol (TCP)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 September 1997 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
scope:
This international standard defines a mechanism which allows OSI upper layers (all session, presentation, and application entities) to operate over the Internet Transmission Control Protocol (TCP) without being aware that they are running on a TCP/IP internetwork.
Document History
DS/ISO/IEC 14766
September 1, 1997
Information technology - Telecommunications and information exchange between systems - Use of OSI applications over the Internet Transmission Control Protocol (TCP)
This international standard defines a mechanism which allows OSI upper layers (all session, presentation, and application entities) to operate over the Internet Transmission Control Protocol (TCP)...