DS/ISO/IEC 15067-3

Information technology - Home electronic system (HES) application model - Part 3: Model of a demand-response energy management system for HES

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 September 2012
Status: active
Page Count: 49
ICS Code (Automatic controls for household use): 97.120
scope:

This part of ISO/IEC 15067 focuses on products and services that can manage energy consumption and generation of devices dynamically in response to electricity supply and prices that may vary over time. The model specified here for energy management is intended to be generic and representative of a wide range of situations. This part of ISO/IEC 15067 applies to the customer services portion of the electricity smart grid. This standard specifies an energy management model for programs that manage the consumer demand for electricity using a method known as "demand response". Three types of demand response are specified in this standard: direct control (5.3.1), local control (5.3.2.2) and distributed control (5.3.2.3). NOTE Customers and customer equipment may use these methods to control the energy consumption and generation of devices such as appliances and distributed energy resources (for example, photo-voltaic [PV], wind, fuel cell [FC], combined heat and power [CHP], electric vehicle [EV], and stationary battery [SB]).). The taxonomy and lexicon of an energy management model that supports these demand response methods are presented in 7.3 and 7.4.

Document History

DS/ISO/IEC 15067-3
September 13, 2012
Information technology - Home electronic system (HES) application model - Part 3: Model of a demand-response energy management system for HES
This part of ISO/IEC 15067 focuses on products and services that can manage energy consumption and generation of devices dynamically in response to electricity supply and prices that may vary over...
Information Technology -- Home Electronic System (HES) application model -- Part 3: Model of an energy management system for HES
This part of ISO/IEC 15067 focuses on a model of a system in homes and buildings that can manage energy consumption and generation by devices on premises dynamically in response to electricity...

References

Advertisement