ICEA S-97-682

STANDARD FOR UTILITY SHEILDED POWER CABLES RATED 5 THROUGH 46 KV

inactive
Buy Now
Organization: ICEA
Publication Date: 14 May 2007
Status: inactive
Page Count: 113
scope:

These standards apply to materials, constructions, and testing of cross linked polyethylene, tree retardant cross linked polyethylene and ethylene propylene rubber insulated single conductor or multiplexed shielded power cables rated 5 to 46 kV which are used for the transmission and distribution of electrical energy.

Document History

January 1, 2023
Utility Shielded Power Cables 5-46kV
This standard applies to materials, constructions, and testing of crosslinked polyethylene, tree retardant crosslinked polyethylene, ethylene alkene copolymer and ethylene propylene rubber insulated...
March 19, 2013
STANDARD FOR UTILITY SHIELDED POWER CABLES RATED 5 THROUGH 46 KV
These standards apply to materials, constructions, and testing of crosslinked polyethylene, tree retardant crosslinked polyethylene and ethylene propylene rubber insulated single conductor or...
ICEA S-97-682
May 14, 2007
STANDARD FOR UTILITY SHEILDED POWER CABLES RATED 5 THROUGH 46 KV
These standards apply to materials, constructions, and testing of cross linked polyethylene, tree retardant cross linked polyethylene and ethylene propylene rubber insulated single conductor or...
March 1, 2001
Utility Shielded Power Cables Rated 5,000 - 46,000 Volts
A description is not available for this item.

References

Advertisement