ASME B18.16.6

Prevailing Torque Locknuts (Inch Series)

active, Most Current
Buy Now
Organization: ASME
Publication Date: 19 June 2017
Status: active
Page Count: 28
scope:

This Standard covers the complete general, dimensional, mechanical, and performance requirements (proof load, prevailing torque, and torque-tension) for carbon steel, inch series nylon insert locknuts of grades N2, N5, and N8 in styles NE (1⁄4 in. to 11⁄2 in.), NTE (1⁄4 in. to 11⁄2 in.), NU (1⁄4 in. to 3 in.), NTU (1⁄4 in. to 3 in.), NM (#2 to #12), NTM (#2 to #12), and hex flange (1⁄4 in. to 3⁄4 in.). This Standard also includes all-metal hex (#4 to 11⁄2 in.) and hex flange (1⁄4 in. to 3⁄4 in.) locking nuts of grades A, B, C, F, and G. These nut designs are designated as American National Standards.

Document History

ASME B18.16.6
June 19, 2017
Prevailing Torque Locknuts (Inch Series)
This Standard covers the complete general, dimensional, mechanical, and performance requirements (proof load, prevailing torque, and torque-tension) for carbon steel, inch series nylon insert...
April 30, 2014
Prevailing Torque Locknuts (Inch Series)
This Standard covers the complete general, dimensional, mechanical, and performance requirements (proof load, prevailing torque, and torque-tension) for carbon steel, inch series nylon insert...
November 24, 2008
Nylon Insert Locknuts (Inch Series)
This Standard covers the complete general, dimensional, mechanical, and performance data for carbon steel, inch series nylon insert locknuts of property grades NE2, NE5, and NE8 designated as...

References

Advertisement