IEEE C62.69

The Surge Parameters of Isolating Transformers Used in Networking Devices and Equipment Amendment 1: Addition of Saturated Core Secondary Winding Parameters

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 23 March 2017
Status: active
Page Count: 15
scope:

Introduction

This introduction is not part of IEEE Std C62.69a™-2017, IEEE Standard for the Surge Parameters of Isolating Transformers used in Networking Devices and Equipment-Amendment 1.

Ferrite cored broadband signal transformers tend to saturate when a differential surge occurs across the primary winding. Core saturation causes the loss of primary winding to secondary winding coupling, shortening the transformed surge duration in the secondary winding circuit. The main surge stress occurs after the transformer core saturates and the key secondary winding parameters controlling this surge stress level are the secondary winding resistance and saturated core inductance. This amendment adds a new subclause, 4.5 Saturated core secondary winding parameters, to IEEE C62.69™-2016, which defines techniques for the determination of the secondary winding resistance and saturated core inductance.

Document History

IEEE C62.69
March 23, 2017
The Surge Parameters of Isolating Transformers Used in Networking Devices and Equipment Amendment 1: Addition of Saturated Core Secondary Winding Parameters
Introduction This introduction is not part of IEEE Std C62.69a™-2017, IEEE Standard for the Surge Parameters of Isolating Transformers used in Networking Devices and Equipment—Amendment 1. Ferrite...
January 29, 2016
The Surge Parameters of Isolating Transformers Used in Networking Devices and Equipment
This standard sets terms, test methods, test circuits, measurement procedures, and preferred result values for the surge parameters of isolating transformers used in networking devices and equipment....
Advertisement