ISO/IEC 14543-5-12

Information technology – Home electronic system (HES) architecture – Part 5-12: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Remote access test and verification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2019
Status: active
Page Count: 28
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14543

- specifies the test and verification methods for an IGRS remote access (RA) user or device,

- defines the structure of a user and device testing system for IGRS remote access,

- describes and specifies the exchange process between a user or device-under-test with a standard IGRS RA service platform (IRSP), and

- describes and specifies the rules to have validating messages.

This document is applicable to the test and verification of an IGRS RA device or user.

Document History

ISO/IEC 14543-5-12
April 1, 2019
Information technology – Home electronic system (HES) architecture – Part 5-12: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Remote access test and verification
This part of ISO/IEC 14543 – specifies the test and verification methods for an IGRS remote access (RA) user or device, – defines the structure of a user and device testing system for IGRS remote...

References

Advertisement