ISO/IEC 14543-5-101

Information technology – Home electronic system (HES) architecture – Part 5-101: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Remote media access profile

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2019
Status: active
Page Count: 26
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14543 enables a media connection, resource sharing and co-operation among computers, home appliances and consumer electronics using remote access (RA). Also, users and devices can share and control media resources.

This document specifies:

• an IGRS remote media access profile based on the IGRS RA core protocol and the IGRS RA platform protocol, and

• application rules for the interoperation between IGRS RA media users and devices.

Document History

ISO/IEC 14543-5-101
June 1, 2019
Information technology – Home electronic system (HES) architecture – Part 5-101: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Remote media access profile
This part of ISO/IEC 14543 enables a media connection, resource sharing and co-operation among computers, home appliances and consumer electronics using remote access (RA). Also, users and devices...

References

Advertisement