ISO 20950-1

Water quality - Determination of available weak and dissociable (WAD) cyanide - Part 1: Method using ligand exchange, flow injection analysis (FIA), gas-diffusion and amperometric detection

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 24
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This document specifies operationally defined methods for the determination of available WAD cyanide in various types of water such as drinking, ground, and surface, waters, and metallurgical processing tailings reclaim, heap leach barren, mill slurry tailings and leaching solutions, with cyanide concentrations from 5 μg/l to 2 000 mg/l expressed as cyanide ions in the undiluted sample. The range of application can be changed by varying the operation conditions, e.g. by using a different injection volume, thicker membrane, detector response, etc.

NOTE ISO 2080:2008, 3.105, defines free cyanide. The concentration of available WAD cyanide includes free cyanide and some of the metals complexed in solution as determined by a specified analytical method but not all of the metal complexes present in total cyanide (3,191).

In this method, six suitable mass concentration ranges from 5 μg/l to 50 μg/l, from 50 μg/l to 500 μg/l, from 0,5 mg/l to 5 mg/l, from 5 mg/l to 50 mg/l, from 50 mg/l to 500 mg/l and from 500 mg/l to 2 000 mg/l are described.

Document History

ISO 20950-1
May 1, 2018
Water quality - Determination of available weak and dissociable (WAD) cyanide - Part 1: Method using ligand exchange, flow injection analysis (FIA), gas-diffusion and amperometric detection
This document specifies operationally defined methods for the determination of available WAD cyanide in various types of water such as drinking, ground, and surface, waters, and metallurgical...

References

Advertisement