FORD WSS-M3B82-A3

PRETREATMENT SOLUTION, ZIRCONIUM OXIDE, ADJUSTMENT MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 31 May 2017
Status: inactive
Page Count: 3
scope:

The materials defined within these specifications are the basic components for the automotive pretreatment system using zirconium oxide. These materials shall provide good paint adhesion to the metal surface with adequate durability and corrosion resistance.

Document History

FORD WSS-M3B82-A3
May 31, 2017
PRETREATMENT SOLUTION, ZIRCONIUM OXIDE, ADJUSTMENT MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined within these specifications are the basic components for the automotive pretreatment system using zirconium oxide. These materials shall provide good paint adhesion to the metal...
June 10, 2009
PRETREATMENT SOLUTION, ZIRCONIUM OXIDE, ADJUSTMENT MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined within these specifications are the basic components for the automotive pretreatment system using zirconium oxide. These materials shall provide good paint adhesion to the metal...

References

Advertisement