DIN EN 61249-2-34

Materials for printed boards and other interconnecting structures - Part 2-34: Reinforced base materials clad and unclad for high frequency application - Non-halogenated modified or unmodified resin system, woven E-glass laminated sheets of defined relative permittivity (equal or less than 3.7 at 1 GHz) and flammability (vertical burning test), copper-clad (IEC 91/677/CDV:2007); German version prEN 61249-2-34:2007

inactive, Most Current
Organization: DIN
Publication Date: 1 July 2007
Status: inactive
Page Count: 41
ICS Code (Printed circuits and boards): 31.180

Document History

DIN EN 61249-2-34
July 1, 2007
Materials for printed boards and other interconnecting structures - Part 2-34: Reinforced base materials clad and unclad for high frequency application - Non-halogenated modified or unmodified resin system, woven E-glass laminated sheets of defined relative permittivity (equal or less than 3.7 at 1 GHz) and flammability (vertical burning test), copper-clad (IEC 91/677/CDV:2007); German version prEN 61249-2-34:2007
A description is not available for this item.
Advertisement