FORD WSS-M1P83-D2
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS – EXTERIOR, LOW TEMPERATURE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 20 December 2016 |
| Status: | inactive |
| Page Count: | 7 |
scope:
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for the decoration and protection of acrylonitrile butadiene styrene (ABS) or polycarbonate/acrylo
Document History
FORD WSS-M1P83-D2
December 20, 2016
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS – EXTERIOR, LOW TEMPERATURE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
October 29, 2008
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH WSS-M1P83-D2 OVER ABS – EXTERIOR, LOW TEMPERATURE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...