FORD WSS-M2D518-A1
FLEXIBLE COVERSTOCK, SLUSH MOLDABLE THERMOPLASTIC POLYURETHANE (TPU), SEAMLESS PAB INSTRUMENT PANEL ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 May 2017 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a slush molded TPU skin that is UV stabilized, heat stabilized, and has excellent low temperature ductility used for seamless passenger airbag instrument panels.
Document History
August 27, 2020
FLEXIBLE COVERSTOCK, SLUSH MOLDABLE THERMOPLASTIC POLYURETHANE (TPU), SEAMLESS PAB INSTRUMENT PANEL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a slush molded TPU skin that is UV stabilized, heat stabilized, and has excellent low temperature ductility used for seamless passenger airbag instrument...
May 30, 2019
FLEXIBLE COVERSTOCK, SLUSH MOLDABLE THERMOPLASTIC POLYURETHANE (TPU), SEAMLESS PAB INSTRUMENT PANEL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a slush molded TPU skin that is UV stabilized, heat stabilized, and has excellent low temperature ductility used for seamless passenger airbag instrument...
FORD WSS-M2D518-A1
May 23, 2017
FLEXIBLE COVERSTOCK, SLUSH MOLDABLE THERMOPLASTIC POLYURETHANE (TPU), SEAMLESS PAB INSTRUMENT PANEL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a slush molded TPU skin that is UV stabilized, heat stabilized, and has excellent low temperature ductility used for seamless passenger airbag instrument...