DS/ISO/IEC 18045

Information technology - Security techniques - Methodology for IT security evaluation

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 September 2008
Status: active
Page Count: 298
ICS Code (Information coding): 35.040
scope:

This International Standard is a companion document to the evaluation criteria for IT security defined in ISO/IEC 15408. It defines the minimum actions to be performed by an evaluator in order to conduct an ISO/IEC 15408 evaluation, using the criteria and evaluation evidence defined in ISO/IEC 15408. This International Standard does not define evaluator actions for certain high assurance ISO/IEC 15408 components, where there is as yet no generally agreed guidance.

Document History

DS/ISO/IEC 18045
September 18, 2008
Information technology - Security techniques - Methodology for IT security evaluation
This International Standard is a companion document to the evaluation criteria for IT security defined in ISO/IEC 15408. It defines the minimum actions to be performed by an evaluator in order to...
October 17, 2005
Information technology - Security techniques - Methodology for IT security evaluation
This International Standard is a companion document to ISO/IEC 15408, Information technology - Security techniques - Evaluation criteria for IT security. This International Standard describes the...
Advertisement