FORD WSS-M33J6-B1

ENAMEL, COMPLIANCE VOC, MEDIUM SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 27 January 2017
Status: inactive
Page Count: 17
scope:

The materials defined by this specification are coatings which consist of a pigmented waterborne thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-on-wet application and monobaked or in a wet on bake operation. WSS-M33J6-A1/C4 replaces WSB-M33J5-A1/B3.

Document History

November 27, 2023
ENAMEL, COMPLIANCE VOC, MEDIUM SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
March 28, 2023
ENAMEL, COMPLIANCE VOC, MEDIUM SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings which consist of a pigmented waterborne thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a...
April 5, 2022
ENAMEL, COMPLIANCE VOC, MEDIUM SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings which consist of a pigmented waterborne thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a...
FORD WSS-M33J6-B1
January 27, 2017
ENAMEL, COMPLIANCE VOC, MEDIUM SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings which consist of a pigmented waterborne thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a...
September 25, 1997
ENAMEL, COMPLIANCE VOC, MEDIUM SOLIDS, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS, EXTERIOR
1. SCOPE The materials defined by this specification are coatings which consist of a pigmented waterborne thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat...

References

Advertisement