FORD WSS-M96D33-A12

HOSE, REINFORCED RUBBER, FUEL RESISTANT, CONDUCTIVE, LOW PERMEATING, NBR OR HNBR TUBE/THV OR CPT/NBR/BARRIER/CM COVER ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 27 February 2017
Status: active
Page Count: 5
scope:

This specification defines a conductive, non-reinforce multi-layer composite hose with enhanced low permeation and good resistance to fuel blends containing methanol. The hose shall consist of an inner layer of NBR or HNBR tube, a barrier layer such as THV or CPT, an NBR layer, a reinforcement layer, and a CM cover. Reinforcement contains one or more plies of braided, knit, or spiral woven para-aramid fabric.

Document History

FORD WSS-M96D33-A12
February 27, 2017
HOSE, REINFORCED RUBBER, FUEL RESISTANT, CONDUCTIVE, LOW PERMEATING, NBR OR HNBR TUBE/THV OR CPT/NBR/BARRIER/CM COVER ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a conductive, non-reinforce multi-layer composite hose with enhanced low permeation and good resistance to fuel blends containing methanol. The hose shall consist of an...
June 25, 1999
HOSE, REINFORCED RUBBER, FUEL RESISTANT, CONDUCTIVE, LOW PERMEATING (NBR/THV/NBR/CM)
1. SCOPE These specifications define multi-layer composite, enhanced evaporative, elastomeric hoses having low permeation and good resistance to fuel blends containing methanol. The hose shall...

References

Advertisement