FORD WSS-M98D33-A16
TUBE, POLYAMIDE 12 (PA12) COVER, POLYAMIDE 9T (PA9T) TUBE, POLYAMIDE 9T (PA9T) CONDUCTIVE INNER TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 12 May 2017 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification defines a multilayered tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends. The multilayer tube consists of a polyamide 12 (PA12) cover with a polyamide 9T (PA9T) tube and a conductive polyamide 9T (PA9T) inner liner.
Document History
FORD WSS-M98D33-A16
May 12, 2017
TUBE, POLYAMIDE 12 (PA12) COVER, POLYAMIDE 9T (PA9T) TUBE, POLYAMIDE 9T (PA9T) CONDUCTIVE INNER TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a multilayered tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends. The multilayer tube consists of a...