FORD WSS-M15J17-A1
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 27 June 2017 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The material defined by these specifications is a pigmented one-component basecoat/two-compone
Document History
September 21, 2023
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 23, 2022
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/two-component clear coat system suitable for first surface application to interior plastic parts.
October 28, 2020
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/two-component clear coat system suitable for first surface application to interior plastic parts.
FORD WSS-M15J17-A1
June 27, 2017
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/two-component clear coat system suitable for first surface application to interior plastic parts.
August 9, 2016
PAINT, ONE COMPONENT COLOR BASECOAT/ TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/two-component clear coat system suitable for first surface application to interior plastic parts.
March 14, 2013
PAINT, ONE COMPONENT COLOR BASECOAT/TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR, HIGH GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/two component clearcoat system suitable for first surface application to interior plastic parts.