ASTM International - ASTM C279-13a
Standard Specification for Chemical-Resistant Masonry Units
| Organization: | ASTM International |
| Publication Date: | 15 December 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
1.1 This specification covers solid, kiln fired brick and tile made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in masonry construction subjected to chemical environments (see Terminology C1232).
1.2 The brick and tile covered herein are intended for use in chemical environments where resistance to thermal shock may be a consideration. The brick and tile are normally used with chemical-resistant mortars.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers chemical-resistant masonry units, specifically, solid kiln fired bricks and tiles made from clay, shale, or mixtures thereof, suitable for indoor and outdoor use in... View More
Document History