ASTM International - ASTM C627-10

Standard Test Method for Evaluating Ceramic Floor Tile Installation Systems Using the Robinson-Type Floor Tester

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2010
Status: inactive
Page Count: 6
ICS Code (Ceilings. Floors. Stairs): 91.060.30
significance And Use:

This test method provides a standardized procedure for evaluating performance of ceramic floor tile installations under conditions similar to actual specific usages. It can be used to make... View More

scope:

1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson -type floor tester.

1.2 This test method is intended solely for evaluating complete ceramic floor tile installation systems for failure under loads and not for evaluating particular characteristics of ceramic tile, such as abrasion resistance. This test method does not claim to provide meaningful results for other than evaluating complete ceramic floor tile installation systems.

1.3 The values stated in inch-pound units are to be regarded as the standard. The metric (SI) units in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2018
Standard Test Method for Evaluating Ceramic Floor Tile Installation Systems Using the Robinson-Type Floor Tester
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson2-type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic...
March 1, 2018
Standard Test Method for Evaluating Ceramic Floor Tile Installation Systems Using the Robinson-Type Floor Tester
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson2-type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic...
ASTM C627-10
September 1, 2010
Standard Test Method for Evaluating Ceramic Floor Tile Installation Systems Using the Robinson-Type Floor Tester
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson -type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic...
September 1, 2010
Standard Test Method for Evaluating Ceramic Floor Tile Installation Systems Using the Robinson-Type Floor Tester
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson2-type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic...
September 1, 2007
Standard Test Method for Evaluating Ceramic Floor Tile Installation Systems Using the Robinson-Type Floor Tester
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson-type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic...
October 10, 1999
Standard Test Method for Evaluating Ceramic Floor Tile Installation Systems Using the Robinson-Type Floor Tester
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson -type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic...
November 15, 1993
Standard Test Method for Evaluating Ceramic Floor Tile Installation Systems Using the Robinson-Type Floor Tester
1.1 This test method covers the evaluation of ceramic floor tile installation systems, using the Robinson-type floor tester. 1.2 This test method is intended solely for evaluating complete ceramic...
Advertisement