DLA - SMD-5962-87778

MICROCIRCUIT, LINEAR, POWER TRANSISTOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 May 1988
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM195 Power transistor

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X 3-lead can, (.335" × .185"), see figure 2 Y TO-3 (2-lead power transistor case), see figure 3

Collector to emitter voltage - - - - - - - - - - - - - 42 V dc Collector to base voltage - - - - - - - - - - - - - - - 42 V dc Base to emitter voltage (forward) - - - - - - - - - - - 42 V dc Base to emitter voltage (reverse) - - - - - - - - - - - 20 V dc Collector current - - - - - - - - - - - - - - - - - - - Internally limited Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Power dissipation: Case X - - - - - - - - - - - - - - - - - - - - - - - - 1.6 W Case Y - - - - - - - - - - - - - - - - - - - - - - - - 8.3 W Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - 15°C/W 1/ Case Y - - - - - - - - - - - - - - - - - - - - - - - - 3.0°C/W 1/

Ambient operating temperature range - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 3, 2018
MICROCIRCUIT, LINEAR, POWER TRANSISTOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 1, 2011
MICROCIRCUIT, LINEAR, POWER TRANSISTOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 16, 2001
MICROCIRCUIT, LINEAR, POWER TRANSISTOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87778
May 10, 1988
MICROCIRCUIT, LINEAR, POWER TRANSISTOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement